Texas Instruments OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier OPA379AIDCKRG4

Description
1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SC70 -40 to 125
Request a Quote
Description
1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA379 is a micropower, single operational amplifier designed for battery-powered applications, operating from a 1.8V to 5.5V supply. It is available in an SC70-5 package, with an operating temperature range of -40°C to +125°C. The device features a maximum quiescent current of 5.5μA, a gain bandwidth of 90kHz, rail-to-rail input and output swing, and an input offset voltage of 1.5mV max. It exhibits a common-mode rejection ratio of 100dB and a power supply rejection ratio of 2μV/V. The amplifier supports single-supply operation and is suitable for portable and medical instruments.

Datasheet Summary
Powered by GS/AI

The OPA379 is a micropower, single operational amplifier designed for battery-powered applications, operating from a 1.8V to 5.5V supply. It is available in an SC70-5 package, with an operating temperature range of -40°C to +125°C. The device features a maximum quiescent current of 5.5μA, a gain bandwidth of 90kHz, rail-to-rail input and output swing, and an input offset voltage of 1.5mV max. It exhibits a common-mode rejection ratio of 100dB and a power supply rejection ratio of 2μV/V. The amplifier supports single-supply operation and is suitable for portable and medical instruments.

Suppliers

Company
Product
Description
Supplier Links
OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier - OPA379AIDCKRG4 - Texas Instruments
Dallas, TX, United States
OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier
OPA379AIDCKRG4
OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier OPA379AIDCKRG4
1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SC70 -40 to 125

1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 90kHz 2.9uA Operational Amplifier IC
687-OPA379AIDCKRG4
1.8V 90kHz 2.9uA Operational Amplifier IC 687-OPA379AIDCKRG4
1.8V Op Amp, 90kHz BW, 2.9uA, Rail-to-Rail, SC-88 Product overview: OPA379AIDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 90kHz, 2.9uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 90kHz, 2.9uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA379AIDCKRG4 can be used for catalog matching and distributor lookup.

1.8V Op Amp, 90kHz BW, 2.9uA, Rail-to-Rail, SC-88 Product overview: OPA379AIDCKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 90kHz, 2.9uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 90kHz, 2.9uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA379AIDCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKRG4 - 1084954-OPA379AIDCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKRG4
1084954-OPA379AIDCKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKRG4 1084954-OPA379AIDCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1084954-OPA379AIDCKR G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 2.9μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 90kHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084954-OPA379AIDCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 2.9μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 90kHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA379AIDCKRG4 687-OPA379AIDCKRG4 1084954-OPA379AIDCKRG4
Product Name OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 1.8V 90kHz 2.9uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKRG4
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
VOS 1.5 millivolts 0.4000 millivolts
Quiescent Current (IQ) 5.5 microamps
CMRR 90 dB
GBW 0.0900 MHz 0.0900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106QCA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
View Details
INA114 Precision Instrumentation Amplifier - INA114AU/1KE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
4 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers