The OPA345 is a single-supply, rail-to-rail CMOS operational amplifier optimized for gains of five or higher, with a gain-bandwidth product of 3 MHz and a slew rate of 2 V/µs. It operates from a 2.5 V to 5.5 V supply, draws 150 µA quiescent current per amplifier at 5.5 V, and supports a common-mode input range extending 300 mV beyond the supplies. The device is available in an 8-pin SOIC package and is specified for operation from -40°C to 85°C. Output swing is within 1 mV of the rails with a 100 kΩ load, and total harmonic distortion plus noise is 0.006% at 1 kHz. The OPA345UAG4 variant uses a lead-free NIPDAU finish and is rated for standard industrial temperature range.
Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85
IC Opamp GP 3MHz RRO 1Ch 8SOIC Product overview: OPA345UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA345UAG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 060889-OPA345UAG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 150μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA345UAG4 | 687-OPA345UAG4 | 060889-OPA345UAG4 | OPA345UAG4 |
| Product Name | OPA345 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series | 3MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA345UAG4 | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.5 to 5.5 volts | |
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | |
| Quiescent Current (IQ) | 250 microamps | |||
| CMRR | 76 dB |