The OPA337UA/2K5G4 is a single-supply CMOS operational amplifier in an 8-pin SOIC package, designed for low-cost and miniature applications. It operates from 2.5V to 5.5V, draws 525µA quiescent current per amplifier, and features rail-to-rail output swing with a gain-bandwidth product of 3MHz and a slew rate of 1.2V/µs at unity gain. The input common-mode range includes ground, and the input bias current is 10pA max. It is specified for operation from −40°C to +85°C and is unity-gain stable. The device is available in SOIC-8 packaging with NIPDAU lead finish and is rated for reflow soldering up to 260°C.
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083293-OPA337UA/2K5
Packaging: Tape and Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Elements: 1
Bandwidth: 3 MHz
Slew Rate: 1.2 V/µs
Gain Bandwidth Product: 3 MHz
Number of Channels: 1
Number of Pins: 8
Common Mode Rejection Ratio: 74 dB
Input Bias Current: 10 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Alternative Parts (Cross-Reference): OPA337UA/2K5G4OPA337
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 1 mA
Power Supply Rejection Ratio (PSRR): 92.04 dB
Voltage Gain: 120 dB
Input Offset Voltage (Vos): 3 mV
Nominal Gain Bandwidth Product: 3 MHz
Max I/O Voltage: 3 mV
3MHz RRO Op Amp, 1.2V/µs Slew, 1Ch, 8SOIC Product overview: OPA337UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.2V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA337UA/2K5G4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA337UA/2K5G4 | 1083293-OPA337UA/2K5G4 | 687-OPA337UA/2K5G4 |
| Product Name | OPA337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA337UA/2K5G4 | 3MHz 1.2V Operational Amplifier IC |
| Standards | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| VOS | 3 millivolts | 3 millivolts | |
| Quiescent Current (IQ) | 1000 microamps | ||
| CMRR | 74 dB |