Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp 10-VSSOP -40 to 85
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tube
Product Status: Active
Amplifier Type: Voltage Feedback
Number of Circuits: 2
Output Type: Differential, Rail-to-Rail
Gain Bandwidth Product: 118 MHz
Current - Input Bias: 650 nA
Operational Amplifier, 2 Func, 400uV Offset-Max, BIPolar, PDSO10
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-VSSOP
Dual 205MHz VFB Op Amp, 560V/µs Slew, 1.25-5.5V, VSSOP Product overview: OPA2836IDGS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 205MHz, 560V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 205MHz, 560V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2836IDGS can be used for catalog matching and distributor lookup.
IC OPAMP VFB 2 CIRCUIT 10VSSOP
IC OPAMP VFB 2 CIRCUIT 10VSSOP
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-VSSOP
High Speed Operational Amplifiers Dual,Very Low Pwr RRO,Neg Rail in,VFB
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2836IDGS | OPA2836IDGS | 296-41590-5-ND | 687-OPA2836IDGS | OPA2836IDGS | OPA2836IDGS | OPA2836IDGS | OPA2836IDGS | |
| Product Name | OPA2836 Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Dual 205MHz 560V 5.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||||
| VOS | 0.4000 millivolts | 0.0650 millivolts | |||||||
| Quiescent Current (IQ) | 1000 microamps |