Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 10-QFN -40 to 125
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
Dual Op Amp, 31MHz GBW, 110V/µs SR, 2.5-5.5V, 250uA, QFN Product overview: OPA2835IRUNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 31MHz, 110V, 5.5V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 31MHz, 110V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2835IRUNT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084795-OPA2835IRUNT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 56MHz
Amplifier Type: Voltage Feedback
Slew Rate: 160 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-QFN (2x2)
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 250μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 31MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC OPAMP VFB 2 CIRCUIT 10WQFN
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
High Speed Operational Amplifiers DUAL,ULT LO PWR,RRO NEG RAIL IN,VFB AMP
OP-AMP, DUAL, 31MHZ, 260V/US, QFN-10; No. of Amplifiers:2 Amplifier; Bandwidth:31MHz; Slew Rate:160V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:QFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP VFB 2 CIRCUIT 10WQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA2835IRUNT | 296-29671-1-ND | 687-OPA2835IRUNT | 1084795-OPA2835IRUNT | OPA2835IRUNT | OPA2835IRUNT | OPA2835IRUNT | 52AH7356 | OPA2835IRUNT |
| Product Name | OPA2835 Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 31MHz 110V 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835IRUNT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Op-Amp, Dual, 31Mhz, 260V/us, Qfn-10; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | QFN,SOIC,UQFN,VSSOP | 10-WFQFN | Tape and Reel | 10-QFN (2x2) | 10-WFQFN | Surface Mount | |||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps | |||||
| Slew Rate | 160 V/µs | 110 V/µs | 160 V/µs | 160 V/µs | 1.60E-4 V/µs |