The OPA2835 is a dual, ultra-low-power, rail-to-rail output, voltage-feedback operational amplifier designed for operation from 2.5 V to 5.5 V single supply or ±1.25 V to ±2.75 V dual supply. It consumes 250 µA per channel and offers a 56 MHz unity gain bandwidth with a 160 V/µs slew rate. The device supports input voltage range of -0.2 V to 3.9 V at 5 V supply and provides 40 mA output current drive. It is characterized for operation from -40°C to +125°C and features a power-down mode consuming 0.5 µA. The OPA2835IDR variant is packaged in an 8-pin SOIC with a body size of 4.90 mm × 3.90 mm.
Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 8-SOIC -40 to 125
Dual 56MHz VFB Op Amp, 2.5-5.5V, 250uA, 40mA Out, 8-SOIC Product overview: OPA2835IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 56MHz, 5.5V, 250uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 56MHz, 5.5V, 250uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2835IDR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
IC OP AMP 2CH 8-SOIC
IC OP AMP 2CH 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 209473-OPA2835IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 56MHz
Amplifier Type: Voltage Feedback
Slew Rate: 160 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 250μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 31MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
High Speed Operational Amplifiers DUAL,ULT LO PWR,RRO NEG RAIL IN,VFB AMP
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2835IDR | 687-OPA2835IDR | 296-OPA2835IDRTR-ND | 209473-OPA2835IDR | OPA2835IDR | OPA2835IDR | OPA2835IDR | OPA2835IDR | OPA2835IDR |
| Product Name | OPA2835 Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier | Dual 56MHz 5.5V 250uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835IDR | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | QFN,SOIC,UQFN,VSSOP | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 40 mA | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||||
| Slew Rate | 160 V/µs | 160 V/µs | 160 V/µs | 160 V/µs | 160 V/µs |