Texas Instruments OPA2835 Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier OPA2835IDGS

Description
Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2835 Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier - OPA2835IDGS - Texas Instruments
Dallas, TX, United States
OPA2835 Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier
OPA2835IDGS
OPA2835 Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier OPA2835IDGS
Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 10-VSSOP -40 to 125

Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 10-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29657-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29657-ND
Instrumentation, Op Amps, Buffer Amps 296-29657-ND
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-VSSOP

Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 56MHz 5.5V 250uA Operational Amplifier IC
687-OPA2835IDGS
Dual 56MHz 5.5V 250uA Operational Amplifier IC 687-OPA2835IDGS
Dual Op Amp, 56MHz BW, 2.5-5.5V, 250uA, 160V/µs Slew, MSOP Product overview: OPA2835IDGS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 56MHz, 5.5V, 250uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 56MHz, 5.5V, 250uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2835IDGS can be used for catalog matching and distributor lookup.

Dual Op Amp, 56MHz BW, 2.5-5.5V, 250uA, 160V/µs Slew, MSOP Product overview: OPA2835IDGS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 56MHz, 5.5V, 250uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 56MHz, 5.5V, 250uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2835IDGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1357571-OPA2835IDGS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1357571-OPA2835IDGS
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1357571-OPA2835IDGS
Win Source Part Number: 1357571-OPA2835IDGS Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Base Product Number: OPA2835 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Differential, Rail-to-Rail Current - Supply: 250µA (x2 Channels) Current - Output / Channel: 40 mA Number of Circuits: 2 -3db Bandwidth: 3.1 MHz Amplifier Type: Voltage Feedback Slew Rate: 160V/µs Gain Bandwidth Product: 31 MHz Current - Input Bias: 200 nA Voltage - Input Offset: 100 µV Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1357571-OPA2835IDGS
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Base Product Number: OPA2835
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Differential, Rail-to-Rail
Current - Supply: 250µA (x2 Channels)
Current - Output / Channel: 40 mA
Number of Circuits: 2
-3db Bandwidth: 3.1 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 160V/µs
Gain Bandwidth Product: 31 MHz
Current - Input Bias: 200 nA
Voltage - Input Offset: 100 µV
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Op Amps - 8122599P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8122599P
Op Amps 8122599P
Texas Instruments OPA2835IDGS

Texas Instruments OPA2835IDGS

Supplier's Site
Op Amps - 8122599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8122599
Op Amps 8122599
Texas Instruments OPA2835IDGS

Texas Instruments OPA2835IDGS

Supplier's Site
Op Amps - 1450053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1450053
Op Amps 1450053
Texas Instruments OPA2835IDGS

Texas Instruments OPA2835IDGS

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835IDGS - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2835IDGS
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2835IDGS
IC OPAMP VFB 2 CIRCUIT 10VSSOP

IC OPAMP VFB 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
IC OPAMP VFB 2 CIRCUIT 10VSSOP - 815-OPA2835IDGS - Utmel Electronic Limited
Hong Kong, China
IC OPAMP VFB 2 CIRCUIT 10VSSOP
815-OPA2835IDGS
IC OPAMP VFB 2 CIRCUIT 10VSSOP 815-OPA2835IDGS
IC OPAMP VFB 2 CIRCUIT 10VSSOP

IC OPAMP VFB 2 CIRCUIT 10VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2835IDGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2835IDGS
Instrumentation, OP Amps, Buffer Amps OPA2835IDGS
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-VSSOP

Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-VSSOP

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2835IDGS
High Speed Operational Amplifiers OPA2835IDGS
High Speed Operational Amplifiers DUAL,ULT LO PWR,RRO NEG RAIL IN,VFB AMP

High Speed Operational Amplifiers DUAL,ULT LO PWR,RRO NEG RAIL IN,VFB AMP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2835IDGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2835IDGS
Integrated Circuits (ICs) - Linear - Amplifiers OPA2835IDGS
IC OPAMP VFB 2 CIRCUIT 10VSSOP

IC OPAMP VFB 2 CIRCUIT 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2835IDGS 296-29657-ND 687-OPA2835IDGS 1357571-OPA2835IDGS 8122599P 8122599 OPA2835IDGS 815-OPA2835IDGS OPA2835IDGS OPA2835IDGS OPA2835IDGS
Product Name OPA2835 Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier Instrumentation, Op Amps, Buffer Amps Dual 56MHz 5.5V 250uA Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amps Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP VFB 2 CIRCUIT 10VSSOP Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS RoHS
Package Type QFN,SOIC,UQFN,VSSOP MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Bulk 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) SSOP; SOP; VSSOP SSOP; SOP; Vssop SOP; MSOP; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) -40degC ~ 125degC
Features Rail-Rail-Out
Source Current (IS) 0.2500 milliamps 0.2500 milliamps 0.2500 milliamps 0.2500 milliamps
Slew Rate 160 V/µs 160 V/µs 160 V/µs 160 V/µs 1.60E-4 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
8 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118PB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
9 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details