Texas Instruments OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier OPA2822U/2K5G4

Description
SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Description
SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier from Texas Instruments features a low input noise voltage of 2.0nV/,àöHz and a high unity gain bandwidth of 500MHz, making it suitable for applications requiring high precision and low noise. It supports a wide range of supply voltages from +5V to +12V and operates with a low supply current of 4.8mA per channel. The amplifier is designed for various applications, including xDSL differential line receivers, high dynamic range ADC drivers, and precision baseband I/Q amplifiers. It provides a high output current of 90mA and exhibits low harmonic distortion, particularly in differential configurations, with a typical performance of ,â§ ,Äì100dBc at 1MHz input frequencies. The OPA2822 is available in an 8-SOIC package and operates over a temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier from Texas Instruments features a low input noise voltage of 2.0nV/,àöHz and a high unity gain bandwidth of 500MHz, making it suitable for applications requiring high precision and low noise. It supports a wide range of supply voltages from +5V to +12V and operates with a low supply current of 4.8mA per channel. The amplifier is designed for various applications, including xDSL differential line receivers, high dynamic range ADC drivers, and precision baseband I/Q amplifiers. It provides a high output current of 90mA and exhibits low harmonic distortion, particularly in differential configurations, with a typical performance of ,â§ ,Äì100dBc at 1MHz input frequencies. The OPA2822 is available in an 8-SOIC package and operates over a temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier - OPA2822U/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier
OPA2822U/2K5G4
OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier OPA2822U/2K5G4
SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-SOIC -40 to 85

SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822U/2K5G4 - 060873-OPA2822U/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822U/2K5G4
060873-OPA2822U/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822U/2K5G4 060873-OPA2822U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 060873-OPA2822U/2K5G 4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Voltage Feedback Slew Rate: 170 V/μs Current - Input Bias: 9μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 12.6 V, ±2 V to 6.3 V Operating Supply Current: 9.6mA Channel Output Current: 150mA Gain Bandwidth Product (GBP): 240MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 060873-OPA2822U/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Amplifier Type: Voltage Feedback
Slew Rate: 170 V/μs
Current - Input Bias: 9μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 12.6 V, ±2 V to 6.3 V
Operating Supply Current: 9.6mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 240MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 400MHz 170V SOIC Operational Amplifier IC
702-OPA2822U/2K5G4
Dual 400MHz 170V SOIC Operational Amplifier IC 702-OPA2822U/2K5G4
2-Ch 400MHz Op Amp, Dual Supply, 170V/µs Slew Rate, 8-SOIC Product overview: OPA2822U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400MHz, 170V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 400MHz, 170V, SOIC, Operational Amplifier IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-OPA2822U/2K5G4 can be used for catalog matching and distributor lookup.

2-Ch 400MHz Op Amp, Dual Supply, 170V/µs Slew Rate, 8-SOIC Product overview: OPA2822U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400MHz, 170V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 400MHz, 170V, SOIC, Operational Amplifier IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-OPA2822U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2822U/2K5G4 060873-OPA2822U/2K5G4 702-OPA2822U/2K5G4
Product Name OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822U/2K5G4 Dual 400MHz 170V SOIC Operational Amplifier IC
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 6 to 12 volts 4 to 12.6 volts 5 to 12 volts
VOS 1.2 millivolts 0.2000 millivolts
Quiescent Current (IQ) 6300 microamps
Unlock Full Specs
to access all available technical data

Similar Products

LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier - 5962-9453402MCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201NXD - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
View Details
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers