Texas Instruments OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier OPA2822U/2K5

Description
SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier - OPA2822U/2K5 - Texas Instruments
Dallas, TX, United States
OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier
OPA2822U/2K5
OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier OPA2822U/2K5
SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-SOIC -40 to 85

SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2822U/2K5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2822U/2K5-ND
Instrumentation, Op Amps, Buffer Amps OPA2822U/2K5-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
 - OPA2822U/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1200uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 1200uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822U/2K5 - 083481-OPA2822U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822U/2K5
083481-OPA2822U/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822U/2K5 083481-OPA2822U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 083481-OPA2822U/2K5 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Voltage Feedback Slew Rate: 170 V/μs Current - Input Bias: 9μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 12.6 V, ±2 V to 6.3 V Operating Supply Current: 9.6mA Channel Output Current: 150mA Gain Bandwidth Product (GBP): 240MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083481-OPA2822U/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Amplifier Type: Voltage Feedback
Slew Rate: 170 V/μs
Current - Input Bias: 9μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 12.6 V, ±2 V to 6.3 V
Operating Supply Current: 9.6mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 240MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 400MHz 170V SOIC Operational Amplifier IC
687-OPA2822U/2K5
Dual 400MHz 170V SOIC Operational Amplifier IC 687-OPA2822U/2K5
Dual 400MHz Op Amp, Low-Noise, 170V/µs Slew Rate, 8-SOIC Product overview: OPA2822U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400MHz, 170V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 400MHz, 170V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2822U/2K5 can be used for catalog matching and distributor lookup.

Dual 400MHz Op Amp, Low-Noise, 170V/µs Slew Rate, 8-SOIC Product overview: OPA2822U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400MHz, 170V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 400MHz, 170V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2822U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822U/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2822U/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2822U/2K5
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2822U/2K5
High Speed Operational Amplifiers OPA2822U/2K5
High Speed Operational Amplifiers SpeedPlus Dual Wide band Low-Noise

High Speed Operational Amplifiers SpeedPlus Dual Wide band Low-Noise

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2822U/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2822U/2K5
Instrumentation, OP Amps, Buffer Amps OPA2822U/2K5
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2822U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2822U/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA2822U/2K5
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2822U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2822U/2K5
Instrumentation, OP Amps, Buffer Amps OPA2822U/2K5
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2822U/2K5 OPA2822U/2K5-ND OPA2822U/2K5 083481-OPA2822U/2K5 687-OPA2822U/2K5 OPA2822U/2K5 OPA2822U/2K5 OPA2822U/2K5 OPA2822U/2K5 OPA2822U/2K5
Product Name OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822U/2K5 Dual 400MHz 170V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 6 to 12 volts 4 to 12.6 volts 5 volts 4 volts 4 volts
VOS 1.2 millivolts 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 6300 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers