Dual Op Amp, 105MHz, FET Input, RRIO, 8-Pin VSSOP Product overview: OPA2810IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 105MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2810IDGKT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357518-OPA2810IDGKT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Base Product Number: OPA2810
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 3.7mA (x2 Channels)
Current - Output / Channel: 108 mA
Number of Circuits: 2
-3db Bandwidth: 105 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 243V/µs
Gain Bandwidth Product: 70 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 100 µV
Voltage - Supply Span (Min): 4.75 V
Voltage - Supply Span (Max): 27 V
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps High Performance Low Cost Rail-to-Rail Input/Output HV FET Op Amps 8-VSSOP -40 to 125
IC OPAMP VFB 2 CIRCUIT 8VSSOP
High Performance Low Cost Rail-to-Rail Input/Output HV FET Op Amps 8-VSSOP -40 to 125
IC OPAMP VFB 2 CIRCUIT 8VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2810IDGKT | 1357518-OPA2810IDGKT | 296-50294-2-ND | OPA2810IDGKT | OPA2810IDGKT | 815-OPA2810IDGKT | OPA2810IDGKT | OPA2810IDGKT | OPA2810IDGKT |
| Product Name | Dual 105MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Performance Low Cost Rail-to-Rail Input/Output HV FET Op Amps 8-VSSOP -40 to 125 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Source Current (IS) | 3.7 milliamps | 3.7 milliamps | 3.7 milliamps | 3.7 milliamps | 3.7 milliamps | ||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| IBIAS | 2.00E-6 µA | 3.40E-4 µA | 2.00E-6 µA | 2.00E-6 µA | |||||
| GBW | 70 MHz | 70 MHz | 70 MHz | 70 MHz |