Advanced Linear Devices, Inc. Dual 5V Rail-to-Rail Precision Operational Amplifier ALD2702SAL

Description
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702SAL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
Dual 5V Rail-to-Rail Precision Operational Amplifier
ALD2702SAL
Dual 5V Rail-to-Rail Precision Operational Amplifier ALD2702SAL
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 1014-1137-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
1014-1137-ND
Instrumentation, Op Amps, Buffer Amps 1014-1137-ND
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ALD2702SAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ALD2702SAL
Integrated Circuits (ICs) - Linear - Amplifiers ALD2702SAL
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD2702SAL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ALD2702SAL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ALD2702SAL
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ALD2702SAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ALD2702SAL
Instrumentation, OP Amps, Buffer Amps ALD2702SAL
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ALD2702SAL 1014-1137-ND ALD2702SAL ALD2702SAL ALD2702SAL
Product Name Dual 5V Rail-to-Rail Precision Operational Amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4 to 10 volts 4 volts
Source Current (IS) 1.5 milliamps 2 milliamps 2 milliamps 2 milliamps
IBIAS 2.00E-5 µA 1.00E-6 µA
GBW 1.5 MHz 1.5 MHz
Slew Rate 1.9 V/µs 2.8 V/µs 2.80E-6 V/µs 2.8 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD1726EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0250 milliamps
Slew Rate 0.1700 V/µs
View Details
4 suppliers
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 3 to 10 volts
Source Current (IS) 0.0900 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Instrumentation, Op Amps, Buffer Amps - 1014-1222-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.1 V/µs
View Details
5 suppliers