The OPA277 is a high-precision operational amplifier available in an 8-pin PDIP package measuring 6.35 mm × 9.81 mm. It offers an ultra-low input offset voltage of 20 μV maximum, a drift of 0.15 μV/°C over the operating temperature range, and a high open-loop gain of 134 dB. The device operates from ±2 V to ±18 V supplies with a quiescent current of 800 μA per amplifier. It is unity-gain stable and features low bias current, high common-mode and power-supply rejection, and 0.1-Hz to 10-Hz input voltage noise of 0.22 μVPP. The OPA277 is designed as a replacement for OP-07, OP-77, and OP-177 amplifiers and includes external offset trim pins for fine adjustment. The OPA277PG4 variant, while not explicitly listed, is part of this PDIP-packaged series and shares the same electrical and thermal characteristics as the OPA277P and OPA277PA variants, which are specified over the -40°C to +85°C temperature range.
High Precision Operational Amplifiers 8-PDIP
Operational Amplifier, 1 Func, 30uV Offset-Max, BIPolar, PDIP8
General Purpose Amplifier 1 Circuit 8-PDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA277PG4 | OPA277PG4 | OPA277PG4 |
| Product Name | OPA277 High Precision Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 4 to 36 volts | ||
| VOS | 0.0200 millivolts | 0.0100 millivolts | |
| Quiescent Current (IQ) | 825 microamps | ||
| CMRR | 130 dB |