General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP Product overview: ALD1703PAL from Advanced Linear Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALD1703PAL can be used for catalog matching and distributor lookup.
Manufacturer: Advanced Linear Devices Inc.
Win Source Part Number: 768407-ALD1703PAL
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 10mV
Family Name: ALD1703PAL
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 8mA
SR - Slew Rate: 2.8 V/μs
GBP - Gain Bandwidth Product: 1.7MHz
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): OPA703PA; OPA705PA; OPA705PAG4; OPA703PAG4;
Introduction Date: June 26, 1997
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Advanced Linear Devices, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ALD1703PAL | ALD1703PAL-ND | 687-ALD1703PAL | 768407-ALD1703PAL | ALD1703PAL | ALD1703PAL | ALD1703PAL |
| Product Name | 5V CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD1703PAL | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 10 volts | 4 volts | 4 volts | ||||
| Source Current (IS) | 2.5 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | ||
| IBIAS | 5.00E-5 µA | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 1.5 MHz | 1.7 MHz | 1.7 MHz | ||||
| Slew Rate | 2.1 V/µs | 2.8 V/µs | 2.8 V/µs | 2.8 V/µs | 2.80E-6 V/µs | 2.8 V/µs |