The OPA2381 is a dual-channel precision, low-power transimpedance amplifier designed for high-accuracy photodiode current-to-voltage conversion, with a gain bandwidth of 18MHz and support for a transimpedance bandwidth exceeding 250kHz. It is available in an MSOP-8 package, operates from a 2.7V to 5.5V supply, and is specified for operation from -40°C to +125°C. The device features an input offset voltage of 25µV maximum, offset drift of 0.1µV/°C maximum, and input bias current of 3pA, enabling a dynamic range of five decades. It includes an exposed thermal pad for improved heat dissipation.
Precision, Low Power, Transimpedance Amplifier 8-VSSOP -40 to 125
2-Ch Transimpedance Op-Amp, 18MHz GBW, 7uV Vos, 95dB CMRR, 5.5V Product overview: OPA2381AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2381AIDGKTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084737-OPA2381AIDGK
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Transimpedance
Slew Rate: 12 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 7μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 800μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 18MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2381AIDGKTG4 | 687-OPA2381AIDGKTG4 | 1084737-OPA2381AIDGKTG4 |
| Product Name | OPA2381 Precision, Low Power, Transimpedance Amplifier | 18MHz 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2381AIDGKTG4 |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SON,VSSOP | Tape and Reel | SSOP; SOP; 8-VSSOP |
| Standards | RoHS |