Texas Instruments OPA2373 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA2373AIDRCRG4

Description
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 10-VSON -40 to 125
Request a Quote Datasheet
Description
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2373 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier - OPA2373AIDRCRG4 - Texas Instruments
Dallas, TX, United States
OPA2373 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier
OPA2373AIDRCRG4
OPA2373 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA2373AIDRCRG4
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 10-VSON -40 to 125

Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 10-VSON -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2373AIDRCRG4 - 1233526-OPA2373AIDRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2373AIDRCRG4
1233526-OPA2373AIDRCRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2373AIDRCRG4 1233526-OPA2373AIDRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 1233526-OPA2373AIDRC RG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 10-VFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Family Name: OPA2373 Categories: Integrated Circuits (ICs) Operating Supply Current: 585μA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x3) SR - Slew Rate: 5 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 2.3 V ~ 5.5 V, ±1.15 V ~ 2.75 V Alternative Parts (Cross-Reference): LTC6269IDD#PBF; LTC6269IDD#TRPBF; LTC6269HDD-10#TRPBF; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233526-OPA2373AIDRCRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Family Name: OPA2373
Categories: Integrated Circuits (ICs)
Operating Supply Current: 585μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 6.5MHz
Dual Supply Voltage (±): 2.3 V ~ 5.5 V, ±1.15 V ~ 2.75 V
Alternative Parts (Cross-Reference): LTC6269IDD#PBF; LTC6269IDD#TRPBF; LTC6269HDD-10#TRPBF;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6.5MHz 5.5V Operational Amplifier IC
687-OPA2373AIDRCRG4
6.5MHz 5.5V Operational Amplifier IC 687-OPA2373AIDRCRG4
2-Ch 6.5MHz RRO Op Amp IC, 5.5V, CMOS Product overview: OPA2373AIDRCRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2373AIDRCRG4 can be used for catalog matching and distributor lookup.

2-Ch 6.5MHz RRO Op Amp IC, 5.5V, CMOS Product overview: OPA2373AIDRCRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2373AIDRCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP GP 6.5MHZ RRO 10SON - 815-OPA2373AIDRCRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 6.5MHZ RRO 10SON
815-OPA2373AIDRCRG4
IC OPAMP GP 6.5MHZ RRO 10SON 815-OPA2373AIDRCRG4
IC OPAMP GP 6.5MHZ RRO 10SON

IC OPAMP GP 6.5MHZ RRO 10SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA2373AIDRCRG4 1233526-OPA2373AIDRCRG4 687-OPA2373AIDRCRG4 815-OPA2373AIDRCRG4
Product Name OPA2373 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2373AIDRCRG4 6.5MHz 5.5V Operational Amplifier IC IC OPAMP GP 6.5MHZ RRO 10SON
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts
VOS 5 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data