Manufacturer: Texas Instruments
Win Source Part Number: 081991-OPA2340UA/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC OP AMP GP 5.5MHZ RRIO 8SOIC Product overview: OPA2340UA/2K5 G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2340UA/2K5 G4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 081991-OPA2340UA/2K5 G4 | 687-OPA2340UA/2K5 G4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2340UA/2K5 G4 | 5.5MHZ Operational Amplifier IC |
| Supply Voltage (VS) | 2.5 to 5.5 volts | |
| Source Current (IS) | 0.7500 milliamps | |
| VOS | 0.1500 millivolts | |
| IBIAS | 2.00E-7 µA | |
| GBW | 5.5 MHz |