General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ALD1712BSAL | ALD1712BSAL-ND | ALD1712BSAL | ALD1712BSAL | ALD1712BSAL |
| Product Name | 5V Rail-to-Rail High Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 10 volts | ||||
| Source Current (IS) | 1.5 milliamps | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | |
| IBIAS | 1.00E-5 µA | 1.00E-8 µA | |||
| GBW | 1.5 MHz | 1.7 MHz | |||
| Slew Rate | 2.1 V/µs | 2.8 V/µs | 2.80E-6 V/µs | 2.8 V/µs |