General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Win Source Part Number: 1215488-ALD1702APAL
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 50
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.8V/µs
Gain Bandwidth Product: 1.5 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 900 µV
Current - Supply: 1.1mA
Current - Output / Channel: 8 mA
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Advanced Linear Devices Inc.
Other Names: 1014-1077
Base Product Number: ALD1702
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 10 V
IC OPAMP GP 1 CIRCUIT 8DIP Product overview: ALD1702APAL from Advanced Linear Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALD1702APAL can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Advanced Linear Devices, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ALD1702APAL | 1215488-ALD1702APAL | 687-ALD1702APAL | 1014-1077-ND | ALD1702APAL | ALD1702APAL | ALD1702APAL |
| Product Name | 5V Rail-to-Rail Precision Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 10 volts | 4 volts | 10 volts | ||||
| Source Current (IS) | 2 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | ||
| IBIAS | 3.00E-5 µA | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 1.5 MHz | 1.5 MHz | 1.5 MHz | ||||
| Slew Rate | 2.1 V/µs | 2.8 V/µs | 2.8 V/µs | 2.8 V/µs | 2.80E-6 V/µs | 2.8 V/µs |