Texas Instruments OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series OPA2237EA/250G4

Description
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP
Request a Quote Datasheet
Description
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series - OPA2237EA/250G4 - Texas Instruments
Dallas, TX, United States
OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series
OPA2237EA/250G4
OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series OPA2237EA/250G4
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP

Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
1.5MHz 0.5V Operational Amplifier IC
687-OPA2237EA/250G4
1.5MHz 0.5V Operational Amplifier IC 687-OPA2237EA/250G4
2-Ch Op Amp 1.5MHz 0.5V/µs VSSOP Product overview: OPA2237EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 0.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 0.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2237EA/250G4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp 1.5MHz 0.5V/µs VSSOP Product overview: OPA2237EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 0.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 0.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2237EA/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237EA/250G4 - 1233449-OPA2237EA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237EA/250G4
1233449-OPA2237EA/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237EA/250G4 1233449-OPA2237EA/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1233449-OPA2237EA/25 0G4 Series: MicroAmplifier Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 8.5nA Voltage - Input Offset: 350μV Family Name: OPA2237 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Output Current per Channel: 8mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 1.5MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LM358ST-E2; LM2904ST-E2; BA8522RFVM-TR; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233449-OPA2237EA/250G4
Series: MicroAmplifier
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 8.5nA
Voltage - Input Offset: 350μV
Family Name: OPA2237
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 8mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 1.5MHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): LM358ST-E2; LM2904ST-E2; BA8522RFVM-TR;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2237EA/250G4 687-OPA2237EA/250G4 1233449-OPA2237EA/250G4
Product Name OPA2237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 1.5MHz 0.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2237EA/250G4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts
VOS 0.7500 millivolts 0.3500 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
6 suppliers
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103MCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details