Texas Instruments OPA2170 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage OPA2170AIDCUR

Description
36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage 8-US8 -40 to 125
Request a Quote Datasheet
Description
36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2170 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage - OPA2170AIDCUR - Texas Instruments
Dallas, TX, United States
OPA2170 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage
OPA2170AIDCUR
OPA2170 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage OPA2170AIDCUR
36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage 8-US8 -40 to 125

36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage 8-US8 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40441-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40441-2-ND
Instrumentation, Op Amps, Buffer Amps 296-40441-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40441-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40441-6-ND
Instrumentation, Op Amps, Buffer Amps 296-40441-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40441-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40441-1-ND
Instrumentation, Op Amps, Buffer Amps 296-40441-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2170AIDCUR - 1233423-OPA2170AIDCUR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2170AIDCUR
1233423-OPA2170AIDCUR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2170AIDCUR 1233423-OPA2170AIDCUR
Manufacturer: Texas Instruments Win Source Part Number: 1233423-OPA2170AIDCU R Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233423-OPA2170AIDCUR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual 36V 1.2MHz Operational Amplifier IC
687-OPA2170AIDCUR
Dual 36V 1.2MHz Operational Amplifier IC 687-OPA2170AIDCUR
Dual Op Amp, 36V, 1.2MHz GBW, VSSOP, Rail-to-Rail Product overview: OPA2170AIDCUR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36V, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2170AIDCUR can be used for catalog matching and distributor lookup.

Dual Op Amp, 36V, 1.2MHz GBW, VSSOP, Rail-to-Rail Product overview: OPA2170AIDCUR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 36V, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2170AIDCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2170AIDCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2170AIDCUR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2170AIDCUR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2170AIDCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2170AIDCUR
Instrumentation, OP Amps, Buffer Amps OPA2170AIDCUR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2170AIDCUR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2170AIDCUR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2170AIDCUR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2170AIDCUR
Operational Amplifiers - Op Amps OPA2170AIDCUR
Operational Amplifiers - Op Amps 36V microPwr RL-RL Output Dual Op Amp

Operational Amplifiers - Op Amps 36V microPwr RL-RL Output Dual Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2170AIDCUR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2170AIDCUR
Instrumentation, OP Amps, Buffer Amps OPA2170AIDCUR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2170AIDCUR 296-40441-2-ND 1233423-OPA2170AIDCUR 687-OPA2170AIDCUR OPA2170AIDCUR OPA2170AIDCUR OPA2170AIDCUR OPA2170AIDCUR OPA2170AIDCUR
Product Name OPA2170 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2170AIDCUR Dual 36V 1.2MHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 36 volts 2.7 volts
VOS 1.8 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 145 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003NXD - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
View Details
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details