11MHz, Precision, Low Noise, Rail-to-Rail Output, 36V JFET Operational Amplifier 8-SOIC -40 to 125
J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC
11MHz Op Amp, 2-Ch, 36V, 120uV Vos, 10pA Ib, 140dB PSRR, 126dB CMRR Product overview: OPA2140AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2140AID can be used for catalog matching and distributor lookup.
IC OPAMP JFET 2 CIRCUIT 8SOIC
OP-AMP, PRECISION, 11MHZ, 20V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8SOIC
Precision Amplifiers 11MHz,Prec,Low Noise R-R Out,36V JFET
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2140AID | 296-28044-5-ND | 687-OPA2140AID | 1977410P | 1977410 | OPA2140AID | 28AH4459 | OPA2140AID | OPA2140AID | OPA2140AID | OPA2140AID |
| Product Name | OPA2140 11MHz, Precision, Low Noise, Rail-to-Rail Output, 36V JFET Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 11MHz 36V Operational Amplifier IC | Op Amps | Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Precision, 11Mhz, 20V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 36 volts | 4.5 volts | 4.5 volts | ||||||
| VOS | 0.1200 millivolts | 0.0300 millivolts | 0.0300 millivolts | ||||||||
| Quiescent Current (IQ) | 2000 microamps | ||||||||||
| CMRR | 126 dB |