Texas Instruments OPA2134 SoundPlus(TM) High Performance Audio Operational Amplifiers OPA2134UA/2K5E4

Description
SoundPlus(TM) High Performance Audio Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
SoundPlus(TM) High Performance Audio Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2134 SoundPlus(TM) High Performance Audio Operational Amplifiers - OPA2134UA/2K5E4 - Texas Instruments
Dallas, TX, United States
OPA2134 SoundPlus(TM) High Performance Audio Operational Amplifiers
OPA2134UA/2K5E4
OPA2134 SoundPlus(TM) High Performance Audio Operational Amplifiers OPA2134UA/2K5E4
SoundPlus(TM) High Performance Audio Operational Amplifiers 8-SOIC -40 to 85

SoundPlus(TM) High Performance Audio Operational Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2134UA/2K5E4 - 209434-OPA2134UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2134UA/2K5E4
209434-OPA2134UA/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2134UA/2K5E4 209434-OPA2134UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 209434-OPA2134UA/2K5 E4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 20 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 4mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209434-OPA2134UA/2K5E4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 8MHz 20V SOIC Operational Amplifier IC
742-OPA2134UA/2K5E4
Dual 8MHz 20V SOIC Operational Amplifier IC 742-OPA2134UA/2K5E4
Dual Op Amp, 8MHz BW, 20V/µs SR, 86dB CMRR, 5pA Ib, 500uV Vos, 8-SOIC Product overview: OPA2134UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 20V, SOIC, Operational Amplifier IC, Audio Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-OPA2134UA/2K5E4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 8MHz BW, 20V/µs SR, 86dB CMRR, 5pA Ib, 500uV Vos, 8-SOIC Product overview: OPA2134UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 20V, SOIC, Operational Amplifier IC, Audio Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-OPA2134UA/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2134UA/2K5E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2134UA/2K5E4
Instrumentation, OP Amps, Buffer Amps OPA2134UA/2K5E4
Audio Amplifier 2 Circuit No 8-SOIC

Audio Amplifier 2 Circuit No 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
OPA2134UA/2K5E4
Audio Amplifiers OPA2134UA/2K5E4
Audio Amplifiers SoundPlus Hi-Perf Aud Oper Amp

Audio Amplifiers SoundPlus Hi-Perf Aud Oper Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2134UA/2K5E4 209434-OPA2134UA/2K5E4 742-OPA2134UA/2K5E4 OPA2134UA/2K5E4 OPA2134UA/2K5E4
Product Name OPA2134 SoundPlus(TM) High Performance Audio Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2134UA/2K5E4 Dual 8MHz 20V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Audio Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 5 to 36 volts 36 volts
VOS 2 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 5000 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
11 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
8 suppliers