General Purpose FET-Input Operational Amplifiers 8-SOIC -55 to 125
J-FET Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 4MHz BW, 50pA Ib, JFET, 8-SOIC Product overview: OPA2131UAE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2131UAE4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1345573-OPA2131UAE4
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 75
Amplifier Type: J-FET
Slew Rate: 10V/µs
Gain Bandwidth Product: 4 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 200 µV
Current - Supply: 1.5mA (x2 Channels)
Current - Output / Channel: 25 mA
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: OPA2131
Voltage - Supply Span (Min): 9 V
Voltage - Supply Span (Max): 36 V
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Gen Purp FET-Input Oper Amplifier
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2131UAE4 | OPA2131UAE4-ND | 687-OPA2131UAE4 | 1345573-OPA2131UAE4 | OPA2131UAE4 | OPA2131UAE4 | OPA2131UAE4 | OPA2131UAE4 |
| Product Name | OPA2131 General Purpose FET-Input Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Dual 4MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 9 to 36 volts | 18 volts | 9 volts | |||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||
| Quiescent Current (IQ) | 1750 microamps | |||||||
| CMRR | 70 dB |