Texas Instruments OPA2111 Dual Low-Noise Difet(R) Operational Amplifier OPA2111KP

Description
Dual Low-Noise Difet(R) Operational Amplifier 8-PDIP
Request a Quote Datasheet
Description
Dual Low-Noise Difet(R) Operational Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2111 Dual Low-Noise Difet(R) Operational Amplifier - OPA2111KP - Texas Instruments
Dallas, TX, United States
OPA2111 Dual Low-Noise Difet(R) Operational Amplifier
OPA2111KP
OPA2111 Dual Low-Noise Difet(R) Operational Amplifier OPA2111KP
Dual Low-Noise Difet(R) Operational Amplifier 8-PDIP

Dual Low-Noise Difet(R) Operational Amplifier 8-PDIP

Buy Now Datasheet
 - OPA2111KP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
 - OPA2111KP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12983-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12983-5-ND
Instrumentation, Op Amps, Buffer Amps 296-12983-5-ND
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 2MHz 18V Operational Amplifier IC
687-OPA2111KP
Dual 2MHz 18V Operational Amplifier IC 687-OPA2111KP
Dual Op Amp, 2MHz, 15pA IB, 2mV Vos, 82dB CMRR, 18V, BIFET Product overview: OPA2111KP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2111KP can be used for catalog matching and distributor lookup.

Dual Op Amp, 2MHz, 15pA IB, 2mV Vos, 82dB CMRR, 18V, BIFET Product overview: OPA2111KP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2111KP can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2111KP - 1233403-OPA2111KP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2111KP
1233403-OPA2111KP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2111KP 1233403-OPA2111KP
Manufacturer: Texas Instruments Win Source Part Number: 1233403-OPA2111KP Series: Difet Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 3pA Voltage - Input Offset: 300μV Family Name: OPA2111 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Output Current per Channel: 10mA SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 2MHz Dual Supply Voltage (±): 10 V ~ 36 V, ±5 V ~ 18 V Alternative Parts (Cross-Reference): LT1358IN8#PBF; LT1358IN8; LT1361CN8#PBF; Introduction Date: December 15, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Test & Measurement, Audio, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 1233403-OPA2111KP
Series: Difet
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 3pA
Voltage - Input Offset: 300μV
Family Name: OPA2111
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 10mA
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 10 V ~ 36 V, ±5 V ~ 18 V
Alternative Parts (Cross-Reference): LT1358IN8#PBF; LT1358IN8; LT1361CN8#PBF;
Introduction Date: December 15, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Audio, Medical

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2111KP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2111KP
Integrated Circuits (ICs) - Linear - Amplifiers OPA2111KP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2111KP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2111KP
Instrumentation, OP Amps, Buffer Amps OPA2111KP
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2111KP OPA2111KP 296-12983-5-ND 687-OPA2111KP 1233403-OPA2111KP OPA2111KP OPA2111KP
Product Name OPA2111 Dual Low-Noise Difet(R) Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 2MHz 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2111KP Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 36 volts 18 volts 36 volts
VOS 0.5000 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 4500 microamps
CMRR 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
4 suppliers