Manufacturer: Texas Instruments
Win Source Part Number: 1319484-OPA210IDBVR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Push-Pull, Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6.4V/µs
Gain Bandwidth Product: 18 MHz
Current - Input Bias: 300 pA
Voltage - Input Offset: 5 µV
Current - Supply: 2.2mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Other Part Number: 296-OPA210IDBVRCT,29
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail SOT-23-5
General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail SOT-23-5
General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: OPA210IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA210IDBVR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 2 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319484-OPA210IDBVR | 296-OPA210IDBVRCT-ND | 687-OPA210IDBVR | OPA210IDBVR | OPA210IDBVR | OPA210IDBVR | OPA210IDBVR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Source Current (IS) | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | |||
| VOS | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||
| IBIAS | 3.00E-4 µA | 3.00E-4 µA | 3.00E-4 µA | ||||
| GBW | 18 MHz | 18 MHz | 18 MHz |