Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD518KN AD518KN

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859452-AD518KN Operating Temperature Range: -55°C ~ 70°C Features: General Purpose Amplifier Circuit - 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859452-AD518KN Operating Temperature Range: -55°C ~ 70°C Features: General Purpose Amplifier Circuit - 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD518KN - 859452-AD518KN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD518KN
859452-AD518KN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD518KN 859452-AD518KN
Manufacturer: Analog Devices Inc. Win Source Part Number: 859452-AD518KN Operating Temperature Range: -55°C ~ 70°C Features: General Purpose Amplifier Circuit - 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859452-AD518KN
Operating Temperature Range: -55°C ~ 70°C
Features: General Purpose Amplifier Circuit - 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD518KN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD518KN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD518KN
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 859452-AD518KN AD518KN
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD518KN Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 70 C (-67 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1922938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details
Analog - MTLM118MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details