Precision Dual Difet(R) Operational Amplifier 8-SOIC -25 to 85
Dual Op Amp, 4.5MHz BW, 100uV Vos, 80dB CMRR, 18V, 8-SOIC Product overview: OPA2107AU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2107AU can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 025977-OPA2107AU
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 18 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 4.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Signal Processing, Sensing & Instrumentation, Audio, Medical
Precision Amplifiers Precision Dual Difet Op Amp
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2107AU | 687-OPA2107AU | OPA2107AU-ND | 025977-OPA2107AU | OPA2107AU | OPA2107AU | OPA2107AU | OPA2107AU |
| Product Name | OPA2107 Precision Dual Difet(R) Operational Amplifier | Dual 4.5MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2107AU | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 9 to 36 volts | 18 volts | 9 to 36 volts | 9 volts | ||||
| VOS | 1 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |