Texas Instruments OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA209AIDGKR

Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125
Request a Quote
Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA209AIDGKR is a precision operational amplifier in an 8-pin VSSOP package, measuring 3.00mm × 3.00mm, designed for low-noise, high-precision applications. It features a voltage noise density of 2.2 nV/√Hz at 1 kHz, a gain bandwidth product of 18 MHz, and a maximum quiescent current of 2.5 mA per channel. The device operates from a single 4.5 V to 36 V supply or dual ±2.25 V to ±18 V supplies, with rail-to-rail output and a short-circuit current of ±65 mA. It is specified for operation from -40°C to 125°C and includes an offset voltage of 150 µV maximum. The part is RoHS compliant with a Level-2-260C-1 YEAR MSL rating and NIPDAU lead finish.

Datasheet Summary
Powered by GS/AI

The OPA209AIDGKR is a precision operational amplifier in an 8-pin VSSOP package, measuring 3.00mm × 3.00mm, designed for low-noise, high-precision applications. It features a voltage noise density of 2.2 nV/√Hz at 1 kHz, a gain bandwidth product of 18 MHz, and a maximum quiescent current of 2.5 mA per channel. The device operates from a single 4.5 V to 36 V supply or dual ±2.25 V to ±18 V supplies, with rail-to-rail output and a short-circuit current of ±65 mA. It is specified for operation from -40°C to 125°C and includes an offset voltage of 150 µV maximum. The part is RoHS compliant with a Level-2-260C-1 YEAR MSL rating and NIPDAU lead finish.

Suppliers

Company
Product
Description
Supplier Links
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier - OPA209AIDGKR - Texas Instruments
Dallas, TX, United States
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier
OPA209AIDGKR
OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA209AIDGKR
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125

2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
18MHz 36V 6.4V Operational Amplifier IC
687-OPA209AIDGKR
18MHz 36V 6.4V Operational Amplifier IC 687-OPA209AIDGKR
18MHz Precision Op Amp, 36V, 120dB CMRR, 6.4V/µs SR, VSSOP Product overview: OPA209AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 36V, 6.4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 36V, 6.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA209AIDGKR can be used for catalog matching and distributor lookup.

18MHz Precision Op Amp, 36V, 120dB CMRR, 6.4V/µs SR, VSSOP Product overview: OPA209AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 36V, 6.4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 36V, 6.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA209AIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA209AIDGKRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA209AIDGKRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA209AIDGKRCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA209AIDGKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA209AIDGKRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA209AIDGKRDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA209AIDGKRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA209AIDGKRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA209AIDGKRTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDGKR - 1084584-OPA209AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDGKR
1084584-OPA209AIDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDGKR 1084584-OPA209AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 1084584-OPA209AIDGKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6.4 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 35μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 2.2mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 18MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1084584-OPA209AIDGKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6.4 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 35μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 18MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA209AIDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA209AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA209AIDGKR
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA209AIDGKR
Operational Amplifiers - Op Amps OPA209AIDGKR
Operational Amplifiers - Op Amps 2.2nV/rtHz18MHz PrecRRO36V Op Amp

Operational Amplifiers - Op Amps 2.2nV/rtHz18MHz PrecRRO36V Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA209AIDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA209AIDGKR
Instrumentation, OP Amps, Buffer Amps OPA209AIDGKR
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA209AIDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA209AIDGKR
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA209AIDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA209AIDGKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA209AIDGKR
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA209AIDGKR 687-OPA209AIDGKR 296-OPA209AIDGKRCT-ND 1084584-OPA209AIDGKR OPA209AIDGKR OPA209AIDGKR OPA209AIDGKR OPA209AIDGKR OPA209AIDGKR
Product Name OPA209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 18MHz 36V 6.4V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA209AIDGKR Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 18 volts 4.5 to 36 volts 4.5 volts 4.5 volts
VOS 0.1500 millivolts 0.0350 millivolts 0.0350 millivolts 0.0350 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM158 Dual General-Purpose Operational Amplifier - 5962-8771001PA - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details