Manufacturer: Texas Instruments
Win Source Part Number: 1319731-OPA191IDBVT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 250
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5.5V/µs
Gain Bandwidth Product: 2.5 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 5 µV
Current - Supply: 140µA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-44218-2,296-4421
Base Product Number: OPA191
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Precision Op Amp, 36V, 5.5V/µs, 2500MHz, 5-SOT-23 Product overview: OPA191IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 5.5V, 2500MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, 5.5V, 2500MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA191IDBVT can be used for catalog matching and distributor lookup.
OP-AMP, 2.5MHZ, 5.5V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2.5MHz; Slew Rate:5.5V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Precision Amplifiers LP, 36V, CMOS Amplifier
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319731-OPA191IDBVT | 296-44218-6-ND | 687-OPA191IDBVT | 28AH4445 | OPA191IDBVT | OPA191IDBVT | OPA191IDBVT | OPA191IDBVT | OPA191IDBVT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 36V 5.5V 2500MHz SOT-23 Operational Amplifier IC | Op-Amp, 2.5Mhz, 5.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Source Current (IS) | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | |||||
| VOS | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | 5.00E-6 µA | ||||||
| GBW | 2.5 MHz | 2.5 MHz | 2.5 MHz |