Precision, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier 5-SOT-23 -40 to 125
Low Noise Op Amp, 2MHz BW, 6uV Vos, 36V, SOT-23-5 Product overview: OPA188AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 36V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 36V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA188AIDBVT can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1084570-OPA188AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.8 V/μs
Current - Input Bias: 160pA
Voltage - Input Offset: 6μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 450μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Precision Amplifiers Prec,Low Noise,RRO 36V 0-Drift Op Amp
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC, OP AMP, 2MHZ, 0.8V/US, 36V, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC, OP AMP, 2MHZ, 0.8V/US, 36V, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:0.8V/µs; Supply Voltage Range:4V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA188AIDBVT | 1977405 | 1977406P | 687-OPA188AIDBVT | 296-36218-2-ND | 1084570-OPA188AIDBVT | OPA188AIDBVT | OPA188AIDBVT | OPA188AIDBVT | OPA188AIDBVT | OPA188AIDBVT | 33AH4563 |
| Product Name | OPA188 Precision, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier | Op Amps | Op Amps | 2MHz 36V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA188AIDBVT | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, 2Mhz, 0.8V/us, 36V, Sot-23-5; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 36 volts | 36 volts | 4 to 36 volts | 4 to 36 volts | 4 volts | 4 volts | 4 to 36 volts | |||||
| VOS | 0.0250 millivolts | 0.0060 millivolts | 0.0060 millivolts | 0.0060 millivolts | ||||||||
| Quiescent Current (IQ) | 510 microamps | |||||||||||
| CMRR | 110 dB |