Precision Operational Amplifier 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 025974-OPA177GP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 1.3mA
Gain Bandwidth Product (GBP): 600kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Test & Measurement
Operational Amplifier, 1 Func, 25uV Offset-Max, BIPolar, PDIP8
Precision Op Amp, 600kHz GBW, 115dB CMRR, 18V Dual Supply Product overview: OPA177GP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 600kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA177GP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC, OP-AMP PRECISION; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No
IC OPAMP GP 1 CIRCUIT 8DIP
OPA177 PRECISION OPERATIONAL AMP
Precision Amplifiers Precision Oper Amplifier
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA177GP | 025974-OPA177GP | OPA177GP | 687-OPA177GP | OPA177GP-ND | OPA177GP | OPA177GP | 52AH7346 | OPA177GP | OPA177GP | OPA177GP |
| Product Name | OPA177 Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA177GP | Dual 600kHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp Precision; Svhc Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 6 to 36 volts | 6 to 36 volts | 18 volts | 6 volts | 6 volts | ||||||
| VOS | 0.0250 millivolts | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | |||||||
| Quiescent Current (IQ) | 2000 microamps | ||||||||||
| CMRR | 130 dB |