Texas Instruments OPA171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages OPA171AIDBVR

Description
36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages - OPA171AIDBVR - Texas Instruments
Dallas, TX, United States
OPA171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages
OPA171AIDBVR
OPA171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages OPA171AIDBVR
36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 5-SOT-23 -40 to 125

36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37698-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37698-6-ND
Instrumentation, Op Amps, Buffer Amps 296-37698-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37698-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37698-2-ND
Instrumentation, Op Amps, Buffer Amps 296-37698-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37698-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37698-1-ND
Instrumentation, Op Amps, Buffer Amps 296-37698-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AIDBVR - 025973-OPA171AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AIDBVR
025973-OPA171AIDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AIDBVR 025973-OPA171AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 025973-OPA171AIDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.5 V/μs Current - Input Bias: 8pA Voltage - Input Offset: 250μV Family Name: OPA171 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 475μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): OPA171AQDBVRQ1; TSB711ILT; TSB711IYLT; TSB711AILT; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 025973-OPA171AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 250μV
Family Name: OPA171
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 475μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): OPA171AQDBVRQ1; TSB711ILT; TSB711IYLT; TSB711AILT;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3MHz 36V SOT-23 Operational Amplifier IC
687-OPA171AIDBVR
3MHz 36V SOT-23 Operational Amplifier IC 687-OPA171AIDBVR
1-Ch 3MHz 36V Op Amp, SOT-23-5 Product overview: OPA171AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 36V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 36V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA171AIDBVR can be used for catalog matching and distributor lookup.

1-Ch 3MHz 36V Op Amp, SOT-23-5 Product overview: OPA171AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 36V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 36V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA171AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA171AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA171AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA171AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA171AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA171AIDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA171AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA171AIDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA171AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA171AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA171AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA171AIDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA171AIDBVR
Operational Amplifiers - Op Amps OPA171AIDBVR
Operational Amplifiers - Op Amps 36V,Low Power,RRO Gen Purp Op Amp

Operational Amplifiers - Op Amps 36V,Low Power,RRO Gen Purp Op Amp

Buy Now Datasheet
Op-Amp, 3Mhz, 1.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 33AH4559 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 3Mhz, 1.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
33AH4559
Op-Amp, 3Mhz, 1.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 33AH4559
OP-AMP, 3MHZ, 1.5V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 3MHZ, 1.5V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA171AIDBVR 296-37698-6-ND 025973-OPA171AIDBVR 687-OPA171AIDBVR OPA171AIDBVR OPA171AIDBVR OPA171AIDBVR OPA171AIDBVR OPA171AIDBVR 33AH4559
Product Name OPA171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AIDBVR 3MHz 36V SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op-Amp, 3Mhz, 1.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 18 volts 2.7 volts 2.7 volts
VOS 1.8 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 595 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
11 suppliers
SOIC Operational Amplifier IC - 687-CLC406AJE - ERSAELECTRONICS PTE. LTD.
Specs
Number of Pins 8
View Details
3 suppliers