36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages 5-SOT -40 to 125
1.2MHz Op Amp, 36V, 110uA, SOT-553, 1-Ch Product overview: OPA170AIDRLR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 36V, 110uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 36V, 110uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA170AIDRLR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
Manufacturer: Texas Instruments
Win Source Part Number: 110066-OPA170AIDRLR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-SOT
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 110μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
OP-AMP, SINGLE, 1.2MHZ, 0.4V/US, SOT-553; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:SOT-553; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
IC OPAMP GP 1 CIRCUIT SOT5
IC OPAMP GP 1 CIRCUIT SOT5
Precision Amplifiers 36V,microPower,RRO Gen Purp Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA170AIDRLR | 687-OPA170AIDRLR | 296-34920-1-ND | 110066-OPA170AIDRLR | 28AH4438 | OPA170AIDRLR | OPA170AIDRLR | OPA170AIDRLR | OPA170AIDRLR | OPA170AIDRLR |
| Product Name | OPA170 36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages | 1.2MHz 36V 110uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA170AIDRLR | Op-Amp, Single, 1.2Mhz, 0.4V/us, Sot-553; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 1.8 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 145 microamps | |||||||||
| CMRR | 104 dB |