The OPA170AIDBVT is a single operational amplifier in a 5-pin SOT-23 package, measuring 2.90mm × 1.60mm, with a supply range of 2.7V to 36V and operation from −40°C to +125°C. It features rail-to-rail output, 1.2MHz gain bandwidth, 110µA quiescent current per amplifier, 19nV/√Hz input noise, and input range that includes the negative supply and operates within 2V of the positive supply. The device is stable with capacitive loads up to 300pF and includes RFI-filtered inputs.
36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages 5-SOT-23 -40 to 125
1.2MHz Op Amp, 36V, 110uA, SOT-23 Product overview: OPA170AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 36V, 110uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 36V, 110uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA170AIDBVT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OP AMP, 36V, RRO, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
OP AMP, 36V, RRO, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
Precision Amplifiers 36V,MICROPOWER,RRO GEN PURP OP AMP
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA170AIDBVT | 687-OPA170AIDBVT | 296-29496-2-ND | 8122527 | 8122527P | OPA170AIDBVT | OPA170AIDBVT | 33AH4558 | OPA170AIDBVT | OPA170AIDBVT | OPA170AIDBVT |
| Product Name | OPA170 36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages | 1.2MHz 36V 110uA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 36V, Rro, 5Sot23; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 36 volts | 18 volts | 2.7 volts | 2.7 to 36 volts | 2.7 volts | ||||||
| VOS | 1.8 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||||
| Quiescent Current (IQ) | 145 microamps | ||||||||||
| CMRR | 104 dB |