Texas Instruments OPA170 36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages OPA170AIDBVR

Description
36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages 5-SOT-23 -40 to 125
Request a Quote
Description
36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA170AIDBVR is a low-power operational amplifier from Texas Instruments, designed for a wide supply range of 2.7 V to 36 V. It features rail-to-rail output and operates effectively with input signals that extend beyond the supply rails without causing phase reversal. The amplifier has a gain bandwidth of 1.2 MHz and a low quiescent current of 110 µA per amplifier, making it suitable for battery-powered applications. It exhibits low noise performance at 19 nV/,àöHz and high common-mode rejection of 120 dB. The device is available in a compact SOT-23 package, making it ideal for space-constrained designs. Operating temperature ranges from -40°C to +125°C, ensuring reliability in various environments. Applications include tracking amplifiers, transducer amplifiers, and precision integrators.

Datasheet Summary
Powered by GS/AI

The OPA170AIDBVR is a low-power operational amplifier from Texas Instruments, designed for a wide supply range of 2.7 V to 36 V. It features rail-to-rail output and operates effectively with input signals that extend beyond the supply rails without causing phase reversal. The amplifier has a gain bandwidth of 1.2 MHz and a low quiescent current of 110 µA per amplifier, making it suitable for battery-powered applications. It exhibits low noise performance at 19 nV/,àöHz and high common-mode rejection of 120 dB. The device is available in a compact SOT-23 package, making it ideal for space-constrained designs. Operating temperature ranges from -40°C to +125°C, ensuring reliability in various environments. Applications include tracking amplifiers, transducer amplifiers, and precision integrators.

Suppliers

Company
Product
Description
Supplier Links
OPA170 36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages - OPA170AIDBVR - Texas Instruments
Dallas, TX, United States
OPA170 36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages
OPA170AIDBVR
OPA170 36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages OPA170AIDBVR
36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages 5-SOT-23 -40 to 125

36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA170AIDBVR - 1233385-OPA170AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA170AIDBVR
1233385-OPA170AIDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA170AIDBVR 1233385-OPA170AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1233385-OPA170AIDBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 8pA Voltage - Input Offset: 250μV Family Name: OPA170 Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Current per Channel: 17mA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 1.2MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): MAX44241AUK+T; MAX44244AUK+; MAX44241AUK+; Introduction Date: March 01, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233385-OPA170AIDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 8pA
Voltage - Input Offset: 250μV
Family Name: OPA170
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 17mA
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 1.2MHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): MAX44241AUK+T; MAX44244AUK+; MAX44241AUK+;
Introduction Date: March 01, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39103-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39103-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39103-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39103-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39103-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39103-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39103-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39103-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39103-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.2MHz 36V 110uA SOT-23 Operational Amplifier IC
687-OPA170AIDBVR
1.2MHz 36V 110uA SOT-23 Operational Amplifier IC 687-OPA170AIDBVR
1.2MHz Op Amp, 36V, 110uA, SOT-23-5, Rail-to-Rail Product overview: OPA170AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 36V, 110uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 36V, 110uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA170AIDBVR can be used for catalog matching and distributor lookup.

1.2MHz Op Amp, 36V, 110uA, SOT-23-5, Rail-to-Rail Product overview: OPA170AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 36V, 110uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 36V, 110uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA170AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA170AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA170AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA170AIDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Operational Amplifier/Comparator >> Operational Amplifier - OPA170AIDBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
OPA170AIDBVR
Operational Amplifier/Comparator >> Operational Amplifier OPA170AIDBVR
8pA Single 1.2MHz SOT-23-5 Operational Amplifier ROHS

8pA Single 1.2MHz SOT-23-5 Operational Amplifier ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA170AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA170AIDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA170AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA170AIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA170AIDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA170AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA170AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA170AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA170AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op-Amp, 1.2Mhz, 0.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 29AH6925 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.2Mhz, 0.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
29AH6925
Op-Amp, 1.2Mhz, 0.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 29AH6925
OP-AMP, 1.2MHZ, 0.4V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 1.2MHZ, 0.4V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA170AIDBVR
Precision Amplifiers OPA170AIDBVR
Precision Amplifiers 36V,MICROPOWER,RRO GEN PURP OP AMP

Precision Amplifiers 36V,MICROPOWER,RRO GEN PURP OP AMP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA170AIDBVR 1233385-OPA170AIDBVR 296-39103-2-ND 687-OPA170AIDBVR OPA170AIDBVR OPA170AIDBVR OPA170AIDBVR OPA170AIDBVR OPA170AIDBVR 29AH6925 OPA170AIDBVR
Product Name OPA170 36V, microPower, Rail-to-Rail Output, General Purpose Op Amp in MicroPackages Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA170AIDBVR Instrumentation, Op Amps, Buffer Amps 1.2MHz 36V 110uA SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 1.2Mhz, 0.4V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Precision Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 36 volts 2.7 volts
VOS 1.8 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 145 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110KP G4 - 205171-INA110KP G4 - Win Source Electronics
Specs
Supply Voltage (VS) 6 to 18 volts
Source Current (IS) 3 milliamps
VOS 0.1000 millivolts
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118PB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
9 suppliers