Fully Differential I/O Audio Amplifier 8-SOIC -40 to 85
IC OPAMP AUDIO 180MHZ 8SOIC
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | OPA1632DRG4 | 815-OPA1632DRG4 |
| Product Name | OPA1632 Fully Differential I/O Audio Amplifier | IC OPAMP AUDIO 180MHZ 8SOIC |
| RoHS Compliant | RoHS | RoHS |
| Supply Voltage (VS) | 5 to 32 volts | 32 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | MSOP-PowerPAD,SOIC | SOIC; SOIC |