Stereo 2W Audio Power Amplifiers with DC Volume Control, Bass Boost, and Input Mux 28-HTSSOP -40 to 85
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 002627-LM4836MTEX/NO
Packaging: Reel - TR
Type: Class AB
Features: Bass Boost, Depop, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.2W x 2 @ 3 Ohm; 95mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
IC AMP AB STEREO 2.2W 28HTSSOP
Audio Amplifiers Stereo 2W Audio Power Amplifiers with DC Volume Control, Bass Boost, and Input Mux 28-HTSSOP -40 to 85
IC AMP AB STEREO 2.2W 28HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4836MTEX/NOPB | LM4836MTEX/NOPB-ND | 002627-LM4836MTEX/NOPB | LM4836MTEX/NOPB | LM4836MTEX/NOPB | LM4836MTEX/NOPB | LM4836MTEX/NOPB |
| Product Name | LM4836 Stereo 2W Audio Power Amplifiers with DC Volume Control, Bass Boost, and Input Mux | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4836MTEX/NOPB | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Output Power | 2.5 watts | 2.2 watts | 2.2 watts | 2.2 watts | 2.2 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |