11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1084536-OPA140AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 30μV
Family Name: OPA140
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 36mA
Gain Bandwidth Product (GBP): 11MHz
Alternative Parts (Cross-Reference): LT6015MPS5#PBF ; LT1880CS5#TR; LT1880IS5#PBF; LT1880CS5#PBF;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
11MHz Op Amp, 1.8mA, SOT-23-5, Rail-to-Rail, Low Noise Product overview: OPA140AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 1.8mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 1.8mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA140AIDBVR can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit Rail-to-Rail SOT-23-5
J-FET Amplifier 1 Circuit Rail-to-Rail SOT-23-5
J-FET Amplifier 1 Circuit Rail-to-Rail SOT-23-5
J-FET Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP JFET 1 CIRCUIT SOT23-5
OPAMP, 11MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT SOT23-5
Precision Amplifiers 11MHz,Sgl Supply,Low Noise,Prec,R-R Out
IC OPAMP JFET 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA140AIDBVR | 1084536-OPA140AIDBVR | 687-OPA140AIDBVR | 296-39097-2-ND | OPA140AIDBVR | OPA140AIDBVR | 17AH9220 | OPA140AIDBVR | OPA140AIDBVR | OPA140AIDBVR |
| Product Name | OPA140 11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA140AIDBVR | 11MHz 1.8mA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 11Mhz, -40 To 125Deg C; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||||
| Package Type | SOIC,SOT-23,VSSOP | SOT; SOT23; SOT-23-5 | Tape and Reel | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | Surface Mount | |||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 4.5 volts | 4.5 volts | ||||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||||||
| VOS | 0.0300 millivolts | 0.0300 millivolts | 0.0300 millivolts |