11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier 8-SOIC -40 to 125
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081977-OPA140AID
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 36mA
Gain Bandwidth Product (GBP): 11MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Medical
11MHz Op Amp, Precision, Low Noise, 18V, 1.8mA, 8-SOIC Product overview: OPA140AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 18V, 1.8mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 18V, 1.8mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA140AID can be used for catalog matching and distributor lookup.
Precision Amplifiers 11MHzSgl SupplyLo NoisePrecR-R Out
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
OP AMP, JFET, 11MHZ, SINGLE, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA140AID | 1977398 | 1977400P | 296-28019-5-ND | 081977-OPA140AID | 687-OPA140AID | OPA140AID | OPA140AID | OPA140AID | 26AJ7763 | OPA140AID |
| Product Name | OPA140 11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA140AID | 11MHz 18V 1.8mA SOIC Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Jfet, 11Mhz, Single, 8Soic; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||||
| Package Type | SOIC,SOT-23,VSSOP | SOIC; Soic | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOT; SOT23; SOT-23-5 | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 36 volts | 4.5 to 36 volts | 18 volts | 4.5 volts | 2.25 to 18 volts | 36 volts | |||||
| Number of Pins | 8 | 8 | 8 |