The OPA137 is a low-cost FET-input operational amplifier designed for precision applications such as strain gage and photodetector amplification. It is available in an 8-pin SOIC package measuring 4.90mm × 3.90mm, operates from ±2.25V to ±18V dual supplies or +4.5V to +36V single supply, and features a typical input bias current of ±10pA, quiescent current of 120μA per channel, 1.1MHz bandwidth, and 4.5V/µs slew rate. The device supports input common-mode voltage including the positive supply and is specified for operation from -40°C to +85°C. A SPICE macro-model is available for design analysis.
Low Cost FET-Input Operational Amplifiers 8-SOIC
Operational Amplifier, 1 Func, 7000uV Offset-Max, PDSO8
J-FET Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA137UE4 | OPA137UE4 | OPA137UE4 |
| Product Name | OPA137 Low Cost FET-Input Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 4.5 to 36 volts | ||
| VOS | 3 millivolts | 1.5 millivolts | |
| Quiescent Current (IQ) | 270 microamps | ||
| CMRR | 76 dB |