Low Cost FET-Input Operational Amplifiers 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1233359-OPA137P
Series: MicroAmplifier
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 5pA
Voltage - Input Offset: 1.5mV
Part Status: Obsolete(EOL)
Family Name: OPA137
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 60mA
SR - Slew Rate: 3.5 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): OP90AZ; AD817ANZ; AD817AN;
Introduction Date: August 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 7000uV Offset-Max, PDIP8
Operational Amplifier, 1 Func, 7000uV Offset-Max, PDIP8
1MHz Op Amp, 3mV Vos, 18V Dual Supply, PDIP8 Product overview: OPA137P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA137P can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA137P | 1233359-OPA137P | OPA137P | 687-OPA137P | 296-36956-5-ND | OPA137P |
| Product Name | OPA137 Low Cost FET-Input Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA137P | Dual 1MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | ||||
| VOS | 3 millivolts | 1.5 millivolts | 1.5 millivolts | |||
| Quiescent Current (IQ) | 270 microamps | |||||
| CMRR | 76 dB |