SoundPlus(TM) High Performance Audio Operational Amplifiers 8-SOIC -40 to 85
Audio Amplifier 1 Circuit 8-SOIC
Audio Amplifier 1 Circuit 8-SOIC
Audio Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 025964-OPA134UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Family Name: OPA134
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): OP27GS-T; OP07CCSA; LT1360CS8#TR;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
FET Input Op Amp, 8MHz, 1-Ch, 8-SOIC, Tape & Reel Product overview: OPA134UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA134UA/2K5 can be used for catalog matching and distributor lookup.
IC AUDIO 1 CIRCUIT 8SOIC
IC AUDIO 1 CIRCUIT 8SOIC
Audio Amplifier 1 Circuit 8-SOIC
IC AUDIO 1 CIRCUIT 8SOIC
Audio Amplifiers SoundPlus Hi-Perf Aud Oper Amp
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA134UA/2K5 | 296-26241-2-ND | 025964-OPA134UA/2K5 | 687-OPA134UA/2K5 | OPA134UA/2K5 | OPA134UA/2K5 | OPA134UA/2K5 | OPA134UA/2K5 | OPA134UA/2K5 |
| Product Name | OPA134 SoundPlus(TM) High Performance Audio Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA134UA/2K5 | 8MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 5 to 36 volts | 36 volts | 36 volts | 5 volts | ||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 5000 microamps | ||||||||
| CMRR | 85 dB |