The OPA132 is a single-channel, high-speed FET-input operational amplifier in an 8-pin SOIC package, designed for applications requiring high source impedance and stable unity-gain operation. It operates over a supply range of ±2.5V to ±18V, featuring a bandwidth of 8MHz, a slew rate of 20V/µs, input bias current of 50pA maximum, and voltage noise of 8nV/√Hz at 1kHz. The device is specified for operation from -40°C to +125°C and is stable with high load capacitance.
High Speed FET-Input Operational Amplifiers 8-SOIC -40 to 125
General Purpose Amplifier 1 Circuit 8-SOIC
1-Ch FET Op Amp, 8MHz BW, 5pA Ib, 18V, 8-SOIC Product overview: OPA132UAE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA132UAE4 can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233354-OPA132UAE4
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps High Speed FET-Input Oper Amplifier
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA132UAE4 | OPA132UAE4-ND | 687-OPA132UAE4 | 1233354-OPA132UAE4 | OPA132UAE4 | OPA132UAE4 | OPA132UAE4 | OPA132UAE4 |
| Product Name | OPA132 High Speed FET-Input Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 8MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA132UAE4 | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 36 volts | 2.5 to 18 volts | 5 volts | |||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 4800 microamps | |||||||
| CMRR | 96 dB |