General Purpose FET-Input Operational Amplifiers 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 144067-OPA131UJ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
4MHz FET Op Amp, 50pA Ib, 1.5mA, 1-Ch, 8-SOIC Product overview: OPA131UJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA131UJ can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 1000uV Offset-Max, PDSO8
Operational Amplifier, 1 Func, 1000uV Offset-Max, PDSO8
General Purpose Amplifier 1 Circuit 8-SOIC
IC, OPERATIONAL AMPLIFIER, 1 FUNC, 1000UV OFFSET-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC, OP AMP, FET, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:4MHz; Slew Rate:10V/µs; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps Gen Purp FET-Input Oper Amplifier
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA131UJ | 144067-OPA131UJ | 687-OPA131UJ | OPA131UJ | OPA131UJ-ND | 17209024 | OPA131UJ | OPA131UJ | 26AJ7760 | OPA131UJ | OPA131UJ |
| Product Name | OPA131 General Purpose FET-Input Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA131UJ | 4MHz 1.5mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Fet, Smd; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 18 volts | 36 volts | 4.5 to 18 volts | ||||||
| VOS | 0.7500 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||||
| Quiescent Current (IQ) | 1750 microamps | ||||||||||
| CMRR | 80 dB |