General Purpose FET-Input Operational Amplifiers 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1084530-OPA131U
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 1000uV Offset-Max, PDSO8
4MHz FET Op Amp, 50pA Ib, 1.5mA Icc, 8-SOIC Product overview: OPA131U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA131U can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps Gen Purp FET-Input Oper Amplifier
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA131U | OPA131U-ND | 1084530-OPA131U | OPA131U | 687-OPA131U | OPA131U | OPA131U | OPA131U | OPA131U |
| Product Name | OPA131 General Purpose FET-Input Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA131U | 4MHz 1.5mA SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 18 volts | ||||||
| VOS | 0.7500 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 1750 microamps | ||||||||
| CMRR | 80 dB |