Low Noise Precision Difet Operational Amplifier 8-SOIC -25 to 85
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 025954-OPA124UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 2.5mA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
1.5MHz Op Amp, 2pA Ib, 1.6V/µs SR, 125dB Gain, 1-Ch, 8-SOIC Product overview: OPA124UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA124UA can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA124UA | OPA124UA-ND | 025954-OPA124UA | 687-OPA124UA | OPA124UA | OPA124UA | OPA124UA | OPA124UA |
| Product Name | OPA124 Low Noise Precision Difet Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA124UA | 1.5MHz 1.6V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 36 volts | 10 to 36 volts | 18 volts | 36 volts | ||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||
| Quiescent Current (IQ) | 3500 microamps | |||||||
| CMRR | 94 dB |