Low Cost Precision Difet Operational Amplifier 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA121KUE4 |
| Product Name | OPA121 Low Cost Precision Difet Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 10 to 36 volts |
| VOS | 3 millivolts |
| Quiescent Current (IQ) | 4500 microamps |
| CMRR | 82 dB |