Low-Offset Voltage Operational Amplifier 8-PDIP 0 to 70
General Purpose Amplifier 1 Circuit 8-PDIP
OP07 Precision Low Offset Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 025905-OP07DP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 60μV
Family Name: OP07D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±3 V to 18 V
Gain Bandwidth Product (GBP): 600kHz
Alternative Parts (Cross-Reference): OP37EP; MXL1007ACN8+; OP07CP-2+;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Wireless
OP-AMP, 600KHZ, 0.3V/US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:600kHz; Slew Rate:0.3V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
OP07D LOW-OFFSET VOLTAGE (0.15MV
IC OPAMP GP 1 CIRCUIT 8DIP
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 600 KHZ, 0.3 V/S, 6V TO 36V, DIP, 8 PINS. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OP07DP | 296-9622-5-ND | OP07DP | 025905-OP07DP | 64AH7080 | OP07DP | OP07DP | 16688747 | OP07DP | OP07DP | OP07DP |
| Product Name | OP07D Low-Offset Voltage Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07DP | Op-Amp, 600Khz, 0.3V/us, Dip-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 6 to 36 volts | 3 to 18 volts | 6 volts | ||||||||
| VOS | 0.1500 millivolts | 0.0600 millivolts | 0.0600 millivolts | 0.0600 millivolts | |||||||
| Quiescent Current (IQ) | 5000 microamps | ||||||||||
| CMRR | 94 dB |