Low-Offset Voltage Operational Amplifier 8-SOIC 0 to 70
Low-Offset Op Amp, 150uV Vos, 600kHz GBW, 18V, 8-SOIC Product overview: OP07DD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP07DD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 929589-OP07DD
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: OP07
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: OP07DDG4-ND, 296-9621-5, -296-9621-5-ND, -OP07DD-NDR, OP07DDE4, OP07DDG4, -296-9621-5, OP07DDE4-ND
Operational Amplifier, 1 Func, 150uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
OP-AMP, SINGLE, 600KHZ, 0.3V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:600kHz; Slew Rate:0.3V/µs; Supply Voltage Range:± 3V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Precision Amplifiers Low Offset Vol
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OP07DD | 687-OP07DD | 929589-OP07DD | 6610650 | OP07DD | 296-9621-5-ND | OP07DD | OP07DD | OP07DD | 28AH4646 | OP07DD |
| Product Name | OP07D Low-Offset Voltage Operational Amplifier | 600kHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07DD | Op Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Single, 600Khz, 0.3V/us, Soic-8; No. Of Amplifiers Texas Instruments | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 6 to 36 volts | 3 to 18 volts | 6 volts | ||||||||
| VOS | 0.1500 millivolts | 0.0600 millivolts | |||||||||
| Quiescent Current (IQ) | 5000 microamps | ||||||||||
| CMRR | 94 dB |