Low Noise, Low Distortion Instrumentation Amplifier 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 017252-INA103KP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 6MHz
Amplifier Type: Instrumentation
Slew Rate: 15 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±9 V to 25 V
Operating Supply Current: 9mA
Channel Output Current: 40mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Test & Measurement
Instrumentation Amplifier, 1 Func, 250uV Offset-Max, 6MHz Band Width, BIPolar, PDIP16
Instrumentation amplifier,INA103KP DIP16
Instrumentation amplifier,INA103KP DIP16
Instrumentation amplifier,INA103KP DIP16
Instrumentation Amplifier 1 Circuit 16-PDIP
Inst Amp 6MHz, 100dB CMRR, 60dB Gain, 1-Ch, PDIP Product overview: INA103KP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA103KP can be used for catalog matching and distributor lookup.
AMP INSTRUMENTATION, PDIP16, 103; No. of Amplifiers:1 Amplifier; Input Offset Voltage:30µV; Slew Rate:15V/µs; Bandwidth:6MHz; Supply Voltage Range:± 9V to ± 25V; Amplifier Case Style:DIP; No. of Pins:16Pins; Amplifier Output:Single RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 16DIP
IC INST AMP 1 CIRCUIT 16DIP
Instrumentation Amplifier 1 Circuit 16-PDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA103KP | 017252-INA103KP | INA103KP | 828684 | 828684P | INA103KP-ND | 687-INA103KP | 29AH5934 | INA103KP | INA103KP | INA103KP |
| Product Name | INA103 Low Noise, Low Distortion Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA103KP | Instrumentation Amplifiers | Instrumentation Amplifiers | Instrumentation, Op Amps, Buffer Amps | 6MHz Operational Amplifier IC | Amp Instrumentation, Pdip16, 103; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||||||
| CMRR | 100 dB | ||||||||||
| IBIAS | 8 µA | 2.5 µA | 2.5 µA | 2.5 µA | |||||||
| Package Type | PDIP,SOIC | DIP; PDIP; 16-PDIP | DIP; PDIP; PDIP16 | DIP; PDIP; Pdip | DIP; PDIP; PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | Rail/Tube | Through Hole | Through Hole | DIP; 16-DIP (0.300\", 7.62mm) |